Appleton Electric Pin and Sleeve Receptacle with Circuit Breaker DBR3023EH20

Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION EHD BREAKER TYPE 2 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 3 POLE 2 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION EHD BREAKER TYPE 2 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 3 POLE 2 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Circuit Breaker - DBR3023EH20 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Circuit Breaker
DBR3023EH20
Pin and Sleeve Receptacle with Circuit Breaker DBR3023EH20
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION EHD BREAKER TYPE 2 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 3 POLE 2 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
  • 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
  • (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 3 HUB(S)
  • NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
  • DUST, IGNITION PROOF
  • EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
  • BOTTOM, TOP HUB LOCATION
  • EHD BREAKER TYPE
  • 2 BREAKER POLE(S)
  • 480 VAC BREAKER VOLTAGE RATING
  • 20 AMPERE BREAKER CURRENT RATING
  • 30 AMPERE RECEPTACLE CURRENT RATING
  • 3 POLE 2 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR3023EH20
Product Name Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof 15° Angled Receptacle - F32S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details