Appleton Electric Pin and Sleeve Receptacle with Disconnect DBR1034DS

Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - DBR1034DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
DBR1034DS
Pin and Sleeve Receptacle with Disconnect DBR1034DS
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST PROOF, IGNITION PROOF
  • NON FUSIBLE FUSE PROVISION
  • WEATHER PROOF SPRING COVER
  • SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR1034DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Small Box Receptacle - D42S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Rectangular Power Connectors - 1-172167-5 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details