Appleton Electric Flexible Cord/Cable Connector CG-1525S

Description
STRAIGHT TYPE STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3/4 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
STRAIGHT TYPE STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3/4 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-1525S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-1525S
Flexible Cord/Cable Connector CG-1525S
STRAIGHT TYPE STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3/4 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.156 TO 0.25 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • STRAIGHT TYPE
  • STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL
  • 3/4 INCH DIA SIZE
  • DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 1/4 INCH THREAD SIZE
  • 0.156 TO 0.25 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-1525S
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-872 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details