Appleton Electric Pin and Sleeve Receptacle with Disconnect DBR6034DS

Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) DUST IGNITIONPROOF NON-FUSIBLE FUSE PROVISION WEATHERPROOF SPRING COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPROVAL UL 1010/1203/894/1682,/ 1686 APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP DBR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) DUST IGNITIONPROOF NON-FUSIBLE FUSE PROVISION WEATHERPROOF SPRING COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPROVAL UL 1010/1203/894/1682,/ 1686 APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - DBR6034DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
DBR6034DS
Pin and Sleeve Receptacle with Disconnect DBR6034DS
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) DUST IGNITIONPROOF NON-FUSIBLE FUSE PROVISION WEATHERPROOF SPRING COVER 2, SHELL, EXTRA POLE GROUNDING STYLE APPROVAL UL 1010/1203/894/1682,/ 1686 APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP DBR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • DUST IGNITIONPROOF
  • NON-FUSIBLE FUSE PROVISION
  • WEATHERPROOF SPRING COVER
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPROVAL UL 1010/1203/894/1682,/1686
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR6034DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10CHS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
IP67 Watertight Angled Receptacle - F53.56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details