Appleton Electric Explosionproof Pin and Sleeve Receptacle EFSR-2023

Description
1 OR 2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND
Datasheet
Description
1 OR 2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - EFSR-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
EFSR-2023
Explosionproof Pin and Sleeve Receptacle EFSR-2023
1 OR 2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND
  • 1 OR 2-GANG TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE
  • 20 AMP CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • U-LINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSR-2023
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1586898-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-120-305-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.250" (6.3mm)
View Details
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
IP44 Splashproof 15° Angled Receptacle - F51S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers