Appleton Electric Flexible Cord/Cable Connector CG-50100S

Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.38 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.38 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-50100S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-50100S
Flexible Cord/Cable Connector CG-50100S
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.38 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.38 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR PINK
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-50100S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details