Appleton Electric Flexible Cord/Cable Connector CG-250300

Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 4.06 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH THREAD SIZE 2.5 TO 2.843 INCH CORD SIZE CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 4.06 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH THREAD SIZE 2.5 TO 2.843 INCH CORD SIZE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-250300 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-250300
Flexible Cord/Cable Connector CG-250300
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 4.06 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3 INCH THREAD SIZE 2.5 TO 2.843 INCH CORD SIZE CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 4.06 INCH DIA SIZE
  • UL 514B APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 3 INCH THREAD SIZE
  • 2.5 TO 2.843 INCH CORD SIZE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-250300
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2001A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details