Appleton Electric Flexible Cord/Cable Connector CG-5075

Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-5075 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-5075
Flexible Cord/Cable Connector CG-5075
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.25 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR PINK
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-5075
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details