Appleton Electric Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.63 INCH 0.75 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.75 INCH 1.22 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.88 INCH 1.5 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.88 INCH 1.81 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.94 INCH 2.13 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.31 INCH 3 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 0.5 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.5 INCH 3.81 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.5 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.69 INCH 4.44 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.63 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1.94 INCH 5 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.63 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 2.5 INCH 6.5 INCH RIGID METAL CONDUIT/IMC USED ON 5 INCH TRADE SIZE 0.63 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 2.75 INCH 7.5 INCH RIGID METAL CONDUIT/IMC USED ON 6 INCH TRADE SIZE 1 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE MALLEABLE IRON MATERIAL 0.81 INCH 1.38 INCH EMT CONDUIT USED ON 1 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND... | |
| 1-HOLE TYPE MALLEABLE IRON MATERIAL 0.88 INCH 1.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND... | |
| 1-HOLE TYPE STEEL MATERIAL 0.91 INCH EMT CONDUIT USED ON 3/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL... | |
| 1-HOLE TYPE STEEL MATERIAL 1.13 INCH EMT CONDUIT USED ON 1 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL... | |
| 1-HOLE TYPE STEEL MATERIAL 11/16 INCH EMT CONDUIT USED ON 1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL... | |
| 1-HOLE TYPE STEEL MATERIAL 2.13 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL... | |
| 1-HOLE TYPE STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL... | |
| 1-HOLE TYPE STEEL MATERIAL 4.13 INCH EMT CONDUIT USED ON 2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL... | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 0.47 INCH 0.59 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH 1.78 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.41 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.13 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.41 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.19 INCH 2.53 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.47 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 3.03 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 0.56 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 3.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.56 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.16 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE | |
| 1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE | |
| 2 HUB(S) SIDE, FEED THROUGH HUB LOCATION FLUORESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE APPLETON[R] BRAND | |
| 2-HOLE TYPE MALLEABLE IRON MATERIAL 2.03 INCH 0.63 INCH EMT CONDUIT USED ON 1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS... | |
| 2-HOLE TYPE MALLEABLE IRON MATERIAL 2.41 INCH 0.63 INCH EMT CONDUIT USED ON 3/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS... | |
| 2-HOLE TYPE MALLEABLE IRON MATERIAL 2.81 INCH 0.63 INCH EMT CONDUIT USED ON 1 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS... | |
| 2-HOLE TYPE MALLEABLE IRON MATERIAL 3.31 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS... | |
| 2-HOLE TYPE MALLEABLE IRON MATERIAL 3.44 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS... | |
| 2-HOLE TYPE MALLEABLE IRON MATERIAL 4.75 INCH 0.94 INCH EMT CONDUIT USED ON 2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS... | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 0.63 INCH 0.63 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1/4 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 0.63 INCH 0.75 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.09 INCH 0.63 INCH 1.06 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.44 INCH 0.75 INCH 1.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1 INCH TRADE SIZE 0.19 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.66 INCH 0.75 INCH 1.75 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.59 INCH 1 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH 1.25 INCH 2.5 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.38 INCH 1 INCH 2.81 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 5 INCH 1 INCH 3.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 6.25 INCH 1 INCH 3.88 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.33 INCH HOLE/BOLT SIZE | |
| 2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 7 INCH 1.25 INCH 4.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.28 INCH HOLE/BOLT SIZE | |
| BALL HANGER TYPE MALLEABLE IRON MATERIAL UL 514A. CSA APPROVAL 50 LB CAPACITY FLUORESCENT, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND STUD SIZE... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID,... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID,... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID,... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) UL APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT,... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID,... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID,... | |
| BALL HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 250 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID,... | |
| CONDUIT HANGER WITH BOLT TYPE 1-1/4 INCH D X 3-3/4 INCH H SIZE CSA APPROVAL 25 STANDARD PACKAGE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. | |
| CONDUIT HANGER WITH BOLT TYPE 3/4 INCH D X 1-7/8 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. | |
| CONDUIT HANGER WITH BOLT TYPE 7/8 INCH D X 2 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.41 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.81 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1 INCH D X 3.22 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 4.22 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 4.88 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 5.38 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH D X 6.44 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 4 INCH... | |
| CONDUIT HANGER WITH SWIVEL BOLT TYPE 3/4 INCH D X 1-23/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH SWIVEL BOLT TYPE 7/8 INCH D X 1-27/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH SWIVEL BOLT TYPE 7/8 INCH D X 2-11/32 INCH H SIZE CSA APPROVAL 100 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1 INCH RIGID/IMC/EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.66 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE... | |
| CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 1.25 INCH D X 3.59 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 25 STANDARD PACKAGE... | |
| CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 3.06 INCH L SIZE ZINC PLATED FINISH THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.31... | |
| CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT... | |
| CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 3/4 INCH CONDUIT SIZE SIDE, END, FEED THROUGH HUB LOCATION HID, FLUORESCENT,... | |
| CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT... | |
| CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 12 TO 48 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM... | |
| CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 48 TO 120 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID,... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 12 TO 48 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION... | |
| FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 1/2 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING... | |
| FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING... | |
| FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) CSA APPROVAL 200 LB CAPACITY 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE UNILET[R] BRAND... | |
| FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 200 LB CAPACITY 3/4 INCH CONDUIT SIZE FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT... | |
| HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1-1/16 INCH 2-5/8 INCH RIGID METAL CONDUIT/IMC USED ON CSA APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE 1/2 INCH HOLE/BOLT SIZE APPLETON. BRAND... | |
| MALLEABLE IRON MATERIAL 1-17/32 INCH W SIZE ALUMINUM POLYMER ENAMELED DICHROMATE ZINC ELECTROPLATED FINISH 25 STANDARD PACKAGE 3/4 TO 1/2 INCH RIGID/IMC/EMT CONDUIT TYPE APPLETON. BRAND AJ MODEL | |
| MALLEABLE IRON MATERIAL 1.81 INCH W X 1.41 INCH D X 2.75 INCH H SIZE ZINC PLATED FINISH 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH RIGID/EMT/IMC CONDUIT TYPE... | |
| MALLEABLE IRON MATERIAL 2.63 INCH W X 2.06 INCH D X 3.69 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 1-1/4 TO 1-1/2 INCH TRADE SIZE 1-1/4 TO 1-1/2... | |
| MALLEABLE IRON MATERIAL 3.13 INCH W X 2.31 INCH D X 4.31 INCH H SIZE ZINC PLATED FINISH 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH RIGID/EMT/IMC CONDUIT TYPE... | |
| MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPLETON. BRAND | |
| MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPLETON. BRAND | |
| MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPLETON. BRAND | |
| MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH CSA C22.2 APPROVAL 1 INCH RIGID 1-1/4 INCH, 1-1/2 INCH EMT CONDUIT TYPE APPLETON. BRAND CH MODEL | |
| MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH CSA C22.2 APPROVAL 1 INCH RIGID 1-1/4 INCH, 1-1/2 INCH EMT CONDUIT TYPE APPLETON. BRAND FOR DOUBLE CONDUIT CH MODEL... | |
| MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED FINISH CSA C22.2 APPROVAL 1/2 INCH, 3/4 INCH RIGID 1/2 INCH, 3/4 INCH, 1 INCH EMT CONDUIT TYPE APPLETON. BRAND FOR... | |
| MALLEABLE IRON MATERIAL ZINC PLATED FINISH VERTICAL/HORIZONTAL INSTALLATION 1/2 TO 3/4 INCH TRADE SIZE 1/2, 3/4 INCH RIGID, 1/2, 3/4, 1 INCH EMT CONDUIT TYPE CH MODEL | |
| METALLIC MATERIAL 1-1/16 INCH 2-1/2 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1/2 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL | |
| METALLIC MATERIAL 15/16 INCH 1-15/16 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL | |
| METALLIC MATERIAL 3/4 INCH 1-1/16 INCH EMT CONDUIT USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL | |
| METALLIC MATERIAL 5/8 INCH 7/8 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE TWCL MODEL | |
| STEEL MATERIAL 5/8 INCH 29/32 INCH RIGID CONDUIT/IMC USED ON 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 2 HOLE CF MODEL | |
| STEEL MATERIAL RIGID METAL CONDUIT/IMC USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLETON[R] BRAND | |
| STEEL MATERIAL RIGID METAL CONDUIT/IMC USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLETON[R] BRAND | |
| ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 3/4 INCH 1-1/8 INCH RIGID CONDUIT/IMC USED ON 3/4 INCH TRADE SIZE 9/32 INCH HOLE/BOLT SIZE APPLETON[R] BRAND INSTALLATION 1 HOLE CL... | |
| ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 3/4 INCH 15/16 INCH RIGID CONDUIT/IMC USED ON 1/2 INCH TRADE SIZE 9/32 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE CL... | |
| ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 5/8 INCH 11/16 INCH RIGID CONDUIT/IMC USED ON 3/8 INCH TRADE SIZE 9/32 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE CL... | |
| ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL 7/8 INCH 1-7/16 INCH RIGID CONDUIT/IMC USED ON 1 INCH TRADE SIZE 11/32 INCH HOLE/BOLT SIZE APPLETON. BRAND INSTALLATION 1 HOLE CL... | |
| ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 1/2 INCH... | |
| ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH... | |
| ZINC ELECTROPLATED STEEL MATERIAL RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE |