Appleton Electric Explosionproof Pin and Sleeve Receptacle FSQC61040

Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686, CSA C22.2 APPROVAL 600 VAC/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) ACP MATING PLUG HUB SIZE 1 INCH TERMINAL BLOCK WIRE SIZE 2 TO 1/0 AWG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP FSQC MODEL
Datasheet
Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686, CSA C22.2 APPROVAL 600 VAC/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) ACP MATING PLUG HUB SIZE 1 INCH TERMINAL BLOCK WIRE SIZE 2 TO 1/0 AWG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP FSQC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - FSQC61040 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
FSQC61040
Explosionproof Pin and Sleeve Receptacle FSQC61040
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686, CSA C22.2 APPROVAL 600 VAC/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) ACP MATING PLUG HUB SIZE 1 INCH TERMINAL BLOCK WIRE SIZE 2 TO 1/0 AWG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP FSQC MODEL
  • EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL 894/1010/1682/1686, CSA C22.2 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9G ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • ACP MATING PLUG
  • HUB SIZE 1 INCH
  • TERMINAL BLOCK WIRE SIZE 2 TO 1/0 AWG
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
  • FSQC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number FSQC61040
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Straight Inlet - A42S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details