Appleton Electric Flexible Cord/Cable Connector CG-1838S

Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE COLOR BROWN CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE COLOR BROWN CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-1838S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-1838S
Flexible Cord/Cable Connector CG-1838S
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE COLOR BROWN CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 0.94 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.187 TO 0.312 INCH CORD SIZE
  • COLOR BROWN
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-1838S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-148 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details