Appleton Electric Flexible Cord/Cable Connector CG90-1238S

Description
90 DEG TYPE MACHINED STEEL BODY/CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 1-5/16 INCH DIA X 1-5/8 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE APPLETON[R] BRAND
Datasheet
Description
90 DEG TYPE MACHINED STEEL BODY/CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 1-5/16 INCH DIA X 1-5/8 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-1238S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-1238S
Flexible Cord/Cable Connector CG90-1238S
90 DEG TYPE MACHINED STEEL BODY/CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 1-5/16 INCH DIA X 1-5/8 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE APPLETON[R] BRAND
  • 90 DEG TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
  • 1-5/16 INCH DIA X 1-5/8 INCH L SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.125 TO 0.187 INCH CORD SIZE
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-1238S
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-777 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details