Appleton Electric Flexible Cord/Cable Connector CG-100100S

Description
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-100100S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-100100S
Flexible Cord/Cable Connector CG-100100S
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-3/4 INCH DIA SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • STRAIGHT TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
  • 1-3/4 INCH DIA SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 1 INCH THREAD SIZE
  • 1 TO 1.125 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-100100S
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details