Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR1034FB50

Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING ACP1034CD MATING PLUG 100 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING ACP1034CD MATING PLUG 100 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EBR1034FB50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR1034FB50
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR1034FB50
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING ACP1034CD MATING PLUG 100 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
  • 9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
  • (1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
  • (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 5 HUB(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • BAKED EPOXY CLAD ENCLOSURE FINISH
  • (2) TOP, (3) BOTTOM HUB LOCATION
  • FDB BREAKER TYPE
  • EXTRA POLE, SHELL GROUNDING STYLE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 50 AMPERE BREAKER CURRENT RATING
  • ACP1034CD MATING PLUG
  • 100 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBR1034FB50
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1446000-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A/250V Ivory French/Belgian Socket - 88010550 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details