Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly N1D75-20232

Description
DEAD END TYPE 1/2 / 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) ECP, NCP MATING PLUG U-LINE. BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE 1/2 / 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) ECP, NCP MATING PLUG U-LINE. BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - N1D75-20232 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
N1D75-20232
Explosionproof Pin and Sleeve Receptacle Assembly N1D75-20232
DEAD END TYPE 1/2 / 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) ECP, NCP MATING PLUG U-LINE. BRAND N1 MODEL
  • DEAD END TYPE
  • 1/2 / 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 HP POWER RATING
  • 3 POLE(S)
  • ECP, NCP MATING PLUG
  • U-LINE. BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number N1D75-20232
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details