Appleton Electric Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF,... | |
| STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82... | |
| STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.382 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 1/2 INCH THREAD SIZE -76 TO... | |
| STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.657 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 3/4 INCH THREAD SIZE -76 TO... | |
| STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.33 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1 INCH NPT THREAD SIZE 76 TO 185 DEG... | |
| STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.66 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1-1/4 INCH NPT THREAD SIZE 76 TO 185 DEG... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1 INCH THREAD SIZE 0.625 TO 0.75 INCH... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1 INCH, 1-1/4 INCH THREAD SIZE 0.75 TO... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1 INCH, 1-1/4 INCH THREAD SIZE 0.875 TO... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH THREAD SIZE 0.625 TO 0.75 INCH... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/4 INCH THREAD SIZE 0.25 TO... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/4 INCH THREAD SIZE 0.375 TO... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/4 INCH THREAD SIZE 0.5 TO... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 1/2 INCH, 3/8 INCH THREAD SIZE 0.125 TO... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH... | |
| STRAIGHT TYPE UL 514B, CSA C22.2 APPROVAL CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R ENCLOSURE 3/4 INCH, 1 INCH THREAD SIZE 0.625 TO... |