Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CES-3034

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING SPRING COVER TYPE 3 HP AT 125/250 VAC, 1 HP AT 480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG APPLETON. BRAND CES MODEL
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING SPRING COVER TYPE 3 HP AT 125/250 VAC, 1 HP AT 480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG APPLETON. BRAND CES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CES-3034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CES-3034
Explosionproof Pin and Sleeve Receptacle Assembly CES-3034
FEED THROUGH TYPE 3/4 INCH HUB SIZE 3 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING SPRING COVER TYPE 3 HP AT 125/250 VAC, 1 HP AT 480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG APPLETON. BRAND CES MODEL
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 3 HP AT 125/250 VAC, 1 HP AT 480 VAC POWER RATING
  • 4 POLE(S)
  • CPH MATING PLUG
  • APPLETON. BRAND
  • CES MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CES-3034
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers