Appleton Electric Flexible Cord/Cable Connector CG90-100125S

Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE COLOR BLUE CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE COLOR BLUE CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-100125S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-100125S
Flexible Cord/Cable Connector CG90-100125S
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE COLOR BLUE CG90 MODEL
  • 90 DEG MALE TYPE
  • MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 2.13 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 1 TO 1.125 INCH CORD SIZE
  • COLOR BLUE
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-100125S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-2 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 5-15 Plug - 88030100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details