Appleton Electric Flexible Cord/Cable Connector CG-3775S

Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PURPLE CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PURPLE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-3775S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-3775S
Flexible Cord/Cable Connector CG-3775S
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PURPLE CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.25 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR PURPLE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-3775S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details