Appleton Electric Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| 13 W WATTAGE G24Q-1 BASE TYPE PLC SHAPE DESIGNATION MERCMASTER[TM] BRAND VOLTAGE RATING 120 V | |
| 22 W WATTAGE GX32D-2 BASE TYPE PLC SHAPE DESIGNATION VOLTAGE RATING 120 V | |
| 26 W WATTAGE LOW PROFILE STYLE GX24Q-3 BASE TYPE PLT SHAPE DESIGNATION MERCMASTER[TM] BRAND APPLICATION WET LOCATION | |
| 28 W WATTAGE GX32D-3 BASE TYPE PLC SHAPE DESIGNATION VOLTAGE RATING 120 V | |
| 32 W WATTAGE PLT SHAPE DESIGNATION MERCMASTER[T] III BRAND | |
| 4.88 INCH DIA X 17.63 INCH L SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE YES LAMP INCLUDED A21 LAMP TYPE 100 W LAMP... | |
| 42 W WATTAGE LOW PROFILE STYLE GX24Q-4 BASE TYPE PLT SHAPE DESIGNATION MERCMASTER[TM] BRAND APPLICATION WET LOCATION | |
| 50 FT CORD LENGTH UL 355, CSA APPROVAL 125 V VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) YES LAMP INCLUDED 13 W LAMP WATTAGE 16 AWG CONDUCTOR SIZE SJOW-A... | |
| 50 FT CORD LENGTH UL, CSA APPROVAL 125 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) 1 LAMP INCLUDED RUBBER HANDLE MATERIAL 16 AWG CONDUCTOR SIZE SJOW-A CORD TYPE... | |
| HAND LAMP WITH CORD TYPE UL 153 APPROVAL 3 CONDUCTOR(S) YES LAMP INCLUDED EXTENSION LIGHT LAMP TYPE 100 W LAMP WATTAGE MELAMINE PHENOLIC HANDLE MATERIAL 16 AWG CONDUCTOR SIZE GREASE... | |
| UL APPROVAL 100 W LAMP WATTAGE NON-STICK GLOBE MATERIAL NEMA 4X PLUG TYPE INCLUDES YELLOW POLYESTER HANDLE APPLICATION INDOOR |