Appleton Electric Pin and Sleeve Receptacle with Disconnect DBR1023DS

Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - DBR1023DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
DBR1023DS
Pin and Sleeve Receptacle with Disconnect DBR1023DS
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) DUST PROOF, IGNITION PROOF NON FUSIBLE FUSE PROVISION WEATHER PROOF SPRING COVER SHELL, EXTRA POLE GROUNDING STYLE APPLETON[R] BRAND APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP DBR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY MATERIAL
  • 2 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST PROOF, IGNITION PROOF
  • NON FUSIBLE FUSE PROVISION
  • WEATHER PROOF SPRING COVER
  • SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON[R] BRAND
  • APPLICATION AIR CONDITIONER, COMPRESSOR, CONVEYOR, HEATER, LIGHTING SYSTEM, MOTOR GENERATOR SET, PUMP
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR1023DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172343-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
IP44 Splashproof Angled Inlet - A42S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers