Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EFSR-GFI

Description
ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFSR MODEL
Datasheet
Description
ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFSR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EFSR-GFI - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EFSR-GFI
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EFSR-GFI
ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFSR MODEL
  • ALUMINUM ENCLOSURE MATERIAL
  • UL 943/1203 APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • U-LINE[R] BRAND
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
  • EFSR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSR-GFI
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3706-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details