Appleton ElectricPin and Sleeve Device InteriorARI3034
Description
RECEPTACLE TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
Appleton Electric
Done
Datasheet
Description
RECEPTACLE TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
RECEPTACLE TYPE
COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND