Appleton Electric Flexible Cord/Cable Connector CG-3138S

Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE COLOR YELLOW CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE COLOR YELLOW CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-3138S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-3138S
Flexible Cord/Cable Connector CG-3138S
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE COLOR YELLOW CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 0.94 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.312 TO 0.437 INCH CORD SIZE
  • COLOR YELLOW
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-3138S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3334-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details