Appleton Electric Flexible Cord/Cable Connector CG-5075S

Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-5075S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-5075S
Flexible Cord/Cable Connector CG-5075S
STRAIGHT MALE TYPE MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PINK CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL (BODY/CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.25 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR PINK
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-5075S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-1609109-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details