Appleton Electric Flexible Cord/Cable Connector CG-3150

Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR YELLOW CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR YELLOW CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-3150 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-3150
Flexible Cord/Cable Connector CG-3150
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 0.94 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.437 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR YELLOW CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 0.94 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.312 TO 0.437 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR YELLOW
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-3150
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4300.0303 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
NEMA L5-15R Locking Device - Q-610 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F42S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details