Appleton Electric Pin and Sleeve Receptacle with Disconnect MD2SR1023U

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 10 HP MD2SR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 10 HP MD2SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - MD2SR1023U - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
MD2SR1023U
Pin and Sleeve Receptacle with Disconnect MD2SR1023U
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 10 HP MD2SR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 240 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 1-1/2 INCH HUB TYPE
  • NON FUSIBLE FUSE PROVISION
  • HINGED, PADLOCKABLE COVER
  • APPLETON. BRAND
  • APPROVAL UL 50, UL 98, UL 498, UL 1682
  • POWER RATING 10 HP
  • MD2SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number MD2SR1023U
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

10A Chinese Panel Mount Socket - 88040260 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
View Details
IEC 60320 C20 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Grounding Surface Mount Power Outlet, 30 Amp 250 Volt 6-30R - 2201 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details