90 DEG TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
1-1/4 INCH DIA X 1-5/8 INCH L SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.25 INCH CORD SIZE
APPLETON[R] BRAND
Appleton Electric
Done
Datasheet
Description
90 DEG TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
1-1/4 INCH DIA X 1-5/8 INCH L SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.25 INCH CORD SIZE
APPLETON[R] BRAND
90 DEG TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
1-1/4 INCH DIA X 1-5/8 INCH L SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.25 INCH CORD SIZE
APPLETON[R] BRAND