Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CES-6034

Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 5 HP AT 125/250/480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 5 HP AT 125/250/480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CES-6034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CES-6034
Explosionproof Pin and Sleeve Receptacle Assembly CES-6034
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 5 HP AT 125/250/480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • FEED THROUGH TYPE
  • 1-1/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL1010/894/1682/1686, CSA C22.2 APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 5 HP AT 125/250/480 VAC POWER RATING
  • 4 POLE(S)
  • CPH MATING PLUG
  • OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CES-6034
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A31S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Circular Power Connectors - 182918-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details