EFS110-2023M -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyEFS110-2023M
Description
DEAD END TYPE
1 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
CPH, ECP MATING PLUG
U-LINE. BRAND
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
1 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
CPH, ECP MATING PLUG
U-LINE. BRAND
Explosionproof Pin and Sleeve Receptacle Assembly
EFS110-2023M
Explosionproof Pin and Sleeve Receptacle Assembly
EFS110-2023M
DEAD END TYPE
1 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
1 HP POWER RATING
3 POLE(S)
SINGLE GANG BOX TYPE
CPH, ECP MATING PLUG
U-LINE. BRAND
DEAD END TYPE
1 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE