Appleton Electric Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| 21/32 INCH MAX. JAW CAPACITY .65625 MAX. JAW CAPACITY - DECIMAL 21/32 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 65... | |
| ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1... | |
| WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD... | |
| WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD... | |
| WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD... | |
| WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1.13 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD... |