Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly N2DC75-20232

Description
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) MATERIAL EPOXY COATED ALUMINUM COLOR BLUE
Datasheet
Description
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) MATERIAL EPOXY COATED ALUMINUM COLOR BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - N2DC75-20232 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
N2DC75-20232
Explosionproof Pin and Sleeve Receptacle Assembly N2DC75-20232
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) MATERIAL EPOXY COATED ALUMINUM COLOR BLUE
  • FEED THROUGH TYPE
  • 1/2, 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 250 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 2 HP POWER RATING
  • 3 POLE(S)
  • MATERIAL EPOXY COATED ALUMINUM
  • COLOR BLUE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number N2DC75-20232
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Heavy Duty Power Connectors - 2369797 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details