Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSC175-20232

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSC175-20232 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC175-20232
Explosionproof Pin and Sleeve Receptacle Assembly EFSC175-20232
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 250 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • ECP, NCP MATING PLUG
  • U-LINE. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSC175-20232
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868600 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Danish Black 16A/250VAC Socket - 88052031 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F32S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers