Appleton Electric Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Product Name Notes
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 1.42 INCH UNARMORED CABLE CABLE TYPE CSA C22.2 APPROVAL IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF,...
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82...
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.382 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 1/2 INCH THREAD SIZE -76 TO...
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.657 INCH UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE UL, CSA C22.2 APPROVAL NEMA 4X, IP66, IP67, IP68 ENCLOSURE 3/4 INCH THREAD SIZE -76 TO...
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.33 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1 INCH NPT THREAD SIZE 76 TO 185 DEG...
STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 3.66 INCH UNARMORED, TRAY, SHIPBOARD, SO CABLE CABLE TYPE UL, CSA C22.2 APPROVAL IP66/67/68 ENCLOSURE 1-1/4 INCH NPT THREAD SIZE 76 TO 185 DEG...