Appleton Electric Pin and Sleeve Receptacle with Disconnect EBRH3034DS

Description
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF NON-FUSIBLE FUSE PROVISION SPRING DOOR SHELL, EXTRA POLE GROUNDING STYLE EBR MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF NON-FUSIBLE FUSE PROVISION SPRING DOOR SHELL, EXTRA POLE GROUNDING STYLE EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - EBRH3034DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
EBRH3034DS
Pin and Sleeve Receptacle with Disconnect EBRH3034DS
COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF NON-FUSIBLE FUSE PROVISION SPRING DOOR SHELL, EXTRA POLE GROUNDING STYLE EBR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/7C/7D/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • NON-FUSIBLE FUSE PROVISION
  • SPRING DOOR
  • SHELL, EXTRA POLE GROUNDING STYLE
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBRH3034DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Heavy Duty Power Connectors - 403045M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details