Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
(1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
5 HUB(S)
UL894/1010/1682/1686 APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9
G ENCLOSURE
EXPLOSIONPROOF, DUST IGNITIONPROOF
EPOXYPOWDERCOATED ENCLOSURE FINISH
(2) TOP, (3) BOTTOM HUB LOCATION
EHD BREAKER TYPE
EXTRA POLE, SHELL GROUNDING STYLE
2 BREAKER POLE(S)
480 VAC BREAKER VOLTAGE RATING
60 AMPERE BREAKER CURRENT RATING
ACP6023BC, CPH6023BC MATING PLUG
60 AMPERE RECEPTACLE CURRENT RATING
600 VAC, 250 VDC RECEPTACLE VOLTAGE RATING
3-POLE 2-WIRE RECEPTACLE CONFIGURATION
INCLUDES SPRING COVER
APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMPS
CONSTRUCTIONAL FEATURE WEATHERPROOF, EXPLOSIONPROOF, DUST IGNITIONPROOF
EBR MODEL