Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly N2D75-2023

Description
DEAD END TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) MATERIAL EPOXY COATED ALUMINUM COLOR BLUE
Datasheet
Description
DEAD END TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) MATERIAL EPOXY COATED ALUMINUM COLOR BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - N2D75-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
N2D75-2023
Explosionproof Pin and Sleeve Receptacle Assembly N2D75-2023
DEAD END TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) MATERIAL EPOXY COATED ALUMINUM COLOR BLUE
  • DEAD END TYPE
  • 1/2, 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 125 VAC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • MATERIAL EPOXY COATED ALUMINUM
  • COLOR BLUE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number N2D75-2023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing - 88051030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Compact Power Connectors - 520242 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Compact Power Connectors
Mounting Style Through hole
View Details
IP44 Splashproof Large Box Receptacle - D51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers