Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CESD-3023

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP AT 125/250 VAC, 1/2 HP AT 480 VAC POWER RATING 3 POLE(S) CPH MATING PLUG APPLETON. BRAND CESD MODEL
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP AT 125/250 VAC, 1/2 HP AT 480 VAC POWER RATING 3 POLE(S) CPH MATING PLUG APPLETON. BRAND CESD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CESD-3023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CESD-3023
Explosionproof Pin and Sleeve Receptacle Assembly CESD-3023
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP AT 125/250 VAC, 1/2 HP AT 480 VAC POWER RATING 3 POLE(S) CPH MATING PLUG APPLETON. BRAND CESD MODEL
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1-1/2 HP AT 125/250 VAC, 1/2 HP AT 480 VAC POWER RATING
  • 3 POLE(S)
  • CPH MATING PLUG
  • APPLETON. BRAND
  • CESD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CESD-3023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F52S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers