Appleton Electric Flexible Cord/Cable Connector CG-87100S

Description
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STICK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/HAZARDOUS/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R SERIES CG MODEL
Datasheet
Description
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STICK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/HAZARDOUS/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R SERIES CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-87100S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-87100S
Flexible Cord/Cable Connector CG-87100S
STRAIGHT TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STICK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/HAZARDOUS/WET LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R SERIES CG MODEL
  • STRAIGHT TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NON-STICK WASHER MATERIAL
  • 1.75 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/HAZARDOUS/WET LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • COLOR RED
  • ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III, NEMA 3R
  • SERIES CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-87100S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477516-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details