Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPE22350

Description
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet
Description
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPE22350 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPE22350
Explosionproof Pin and Sleeve Receptacle Assembly CPE22350
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
  • DEAD END TYPE
  • 1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • 120 TO 240 VAC, 24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • CPP MATING PLUG
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPE22350
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q892-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
NEMA L5-15 Plug - 88020250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details