Appleton Electric Explosionproof Pin and Sleeve Receptacle ENR32201SA

Description
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet
Description
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ENR32201SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ENR32201SA
Explosionproof Pin and Sleeve Receptacle ENR32201SA
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
  • TWO GANG TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX
  • FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL
  • 2 WIRE(S)
  • 125 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ECP MATING PLUG
  • CONTENDER[R] BRAND
  • ENR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENR32201SA
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206934-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Screw Mount Receptacle - 88264100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details