Appleton Electric Flexible Cord/Cable Connector CG-3750

Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PURPLE CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PURPLE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-3750 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-3750
Flexible Cord/Cable Connector CG-3750
STRAIGHT MALE TYPE ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL 1.25 INCH DIAMETER SIZE UL 514B, CSA C22.2 APPROVAL LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE ENCLOSURE TYPE NEMA 3R COLOR PURPLE CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM (BODY), COPPER-FREE ALUMINUM (CAP), NEOPRENE (SEALING GROMMET), STEEL/NON-STICK (WASHER) MATERIAL
  • 1.25 INCH DIAMETER SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUID TIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • ENCLOSURE TYPE NEMA 3R
  • COLOR PURPLE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-3750
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
32/30 6 Hour Connector Red/Black 4P 5W IP44 - 84352305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
IEC 60320 C19 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details