Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMC2-400376NB

Description
STRAIGHT, 2-PIECE TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.41 INCH 4 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 3.16 TO 3.76 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 5.23 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet
Description
STRAIGHT, 2-PIECE TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.41 INCH 4 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 3.16 TO 3.76 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 5.23 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMC2-400376NB - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMC2-400376NB
Explosionproof Armored/Metal Clad Cable Connector TMC2-400376NB
STRAIGHT, 2-PIECE TYPE NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.41 INCH 4 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 3.16 TO 3.76 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 5.23 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
  • STRAIGHT, 2-PIECE TYPE
  • NICKEL PLATED BRASS (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
  • 5.41 INCH
  • 4 INCH HUB SIZE
  • JACKETED METAL CLAD CABLE TYPE
  • 3.16 TO 3.76 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 5.23 INCH DIAMETER
  • WATERTIGHT
  • O-RING, BUSHING THROAT TYPE
  • CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
  • TMC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMC2-400376NB
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-698 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details