STRAIGHT, 2-PIECE TYPE
COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL
4.13 INCH
1 INCH HUB SIZE
JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE
0.87 TO 1.18 INCH CABLE SIZE
UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
1.99 INCH DIAMETER
DUST-IGNITIONPROOF
BUSHING, GLAND NUT THROAT TYPE
CABLE ARMOR DIAMETER 0.79 TO 1.1 INCH
END CONNECTION TYPE THREADED
ENCLOSURE TYPE NEMA 4X, IP66
APPLICABLE STANDARD ATEX, IEC, NEC, CEC
CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F
TMC2X MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT, 2-PIECE TYPE
COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL
4.13 INCH
1 INCH HUB SIZE
JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE
0.87 TO 1.18 INCH CABLE SIZE
UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
1.99 INCH DIAMETER
DUST-IGNITIONPROOF
BUSHING, GLAND NUT THROAT TYPE
CABLE ARMOR DIAMETER 0.79 TO 1.1 INCH
END CONNECTION TYPE THREADED
ENCLOSURE TYPE NEMA 4X, IP66
APPLICABLE STANDARD ATEX, IEC, NEC, CEC
CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F
TMC2X MODEL
STRAIGHT, 2-PIECE TYPE
COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL
4.13 INCH
1 INCH HUB SIZE
JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE
0.87 TO 1.18 INCH CABLE SIZE
UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
1.99 INCH DIAMETER
DUST-IGNITIONPROOF
BUSHING, GLAND NUT THROAT TYPE
CABLE ARMOR DIAMETER 0.79 TO 1.1 INCH
END CONNECTION TYPE THREADED
ENCLOSURE TYPE NEMA 4X, IP66
APPLICABLE STANDARD ATEX, IEC, NEC, CEC
CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F
TMC2X MODEL