Appleton Electric Explosionproof Pin and Sleeve Receptacle ENRC11202SA

Description
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet
Description
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ENRC11202SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ENRC11202SA
Explosionproof Pin and Sleeve Receptacle ENRC11202SA
SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
  • SINGLE GANG TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, BACKBOX
  • FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL
  • 2 WIRE(S)
  • 250 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ECP MATING PLUG
  • CONTENDER[R] BRAND
  • ENR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENRC11202SA
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Four Function Power Entry Module - 83511410 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Straight Inlet - A42S32A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers