Appleton Electric Explosionproof Pin and Sleeve Receptacle CESR-3023

Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 1-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 HP POWER RATING 3 POLE(S) CPH MATING PLUG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS CES MODEL
Datasheet
Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 1-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 HP POWER RATING 3 POLE(S) CPH MATING PLUG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS CES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - CESR-3023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
CESR-3023
Explosionproof Pin and Sleeve Receptacle CESR-3023
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 1-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMPERE CURRENT RATING 1-1/2 HP POWER RATING 3 POLE(S) CPH MATING PLUG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS CES MODEL
  • CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL 894/1010/1682/1686 APPROVAL
  • 125 TO 250 VAC 1-PHASE VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 1-1/2 HP POWER RATING
  • 3 POLE(S)
  • CPH MATING PLUG
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS
  • CES MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CESR-3023
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-834333-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details