Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFS175-20232M

Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPH, ECP MATING PLUG U-LINE. BRAND
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPH, ECP MATING PLUG U-LINE. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFS175-20232M - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFS175-20232M
Explosionproof Pin and Sleeve Receptacle Assembly EFS175-20232M
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 250 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPH, ECP MATING PLUG U-LINE. BRAND
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 250 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • CPH, ECP MATING PLUG
  • U-LINE. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFS175-20232M
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Large Box Receptacle - D41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers