Appleton Electric Flexible Cord/Cable Connector CG-1275S

Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR BLUE CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR BLUE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-1275S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-1275S
Flexible Cord/Cable Connector CG-1275S
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR BLUE CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 1.25 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • COLOR BLUE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-1275S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Inlet - A41S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Solar Connectors - 1-2466276-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details