Appleton Electric Explosionproof Pin and Sleeve Receptacle CPR-23

Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 120 TO 240 VAC/24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 7B/7C/7D/3RX ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) CPP MATING PLUG INCLUDES COVER APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS CPR MODEL
Datasheet
Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 120 TO 240 VAC/24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 7B/7C/7D/3RX ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) CPP MATING PLUG INCLUDES COVER APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS CPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - CPR-23 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
CPR-23
Explosionproof Pin and Sleeve Receptacle CPR-23
EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 120 TO 240 VAC/24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 7B/7C/7D/3RX ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) CPP MATING PLUG INCLUDES COVER APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS CPR MODEL
  • EPOXYPOWDERCOATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL 1010, CSA C22.2 APPROVAL
  • 120 TO 240 VAC/24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 7B/7C/7D/3RX ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • CPP MATING PLUG
  • INCLUDES COVER
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
  • CPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPR-23
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 1108846-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details