Appleton Electric Explosionproof Armored/Metal Clad Cable Connector STB-400L

Description
2-PIECE TYPE ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE JACKETED INTERLOCKED, CONTINUOUSLY WELDED/CORRUGATED ARMOR CABLE TYPE HAZARDOUS LOCATION APPLICATION EXPLOSIONPROOF, DUST-IGNITIONPROOF CABLE GLAND SIZE 50S TEMPERATURE RATING -60 TO 85 DEG C TMC2X MODEL
Datasheet
Description
2-PIECE TYPE ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE JACKETED INTERLOCKED, CONTINUOUSLY WELDED/CORRUGATED ARMOR CABLE TYPE HAZARDOUS LOCATION APPLICATION EXPLOSIONPROOF, DUST-IGNITIONPROOF CABLE GLAND SIZE 50S TEMPERATURE RATING -60 TO 85 DEG C TMC2X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - STB-400L - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
STB-400L
Explosionproof Armored/Metal Clad Cable Connector STB-400L
2-PIECE TYPE ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE JACKETED INTERLOCKED, CONTINUOUSLY WELDED/CORRUGATED ARMOR CABLE TYPE HAZARDOUS LOCATION APPLICATION EXPLOSIONPROOF, DUST-IGNITIONPROOF CABLE GLAND SIZE 50S TEMPERATURE RATING -60 TO 85 DEG C TMC2X MODEL
  • 2-PIECE TYPE
  • ALUMINUM MATERIAL
  • 1-1/2 INCH HUB SIZE
  • JACKETED INTERLOCKED, CONTINUOUSLY WELDED/CORRUGATED ARMOR CABLE TYPE
  • HAZARDOUS LOCATION APPLICATION
  • EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • CABLE GLAND SIZE 50S
  • TEMPERATURE RATING -60 TO 85 DEG C
  • TMC2X MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number STB-400L
Product Name Explosionproof Armored/Metal Clad Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1645-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 Four Position Accessory Power Module - 83020010 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 3-104-319 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details